Status: | Unknown |
---|---|
Series: | Pan-Lug LCC-W Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCC-W Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Two-hole long barrel lug #2 AWG wire 1/4 stud hole .63 hole spacing. | Panduit LCC2-14AW-Q | RS Americas |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
Lug Terminal 2AWG 67.81mm Tin | Avnet America |
Terminals Copper Comp. Lug 2 Hole #2 AWG 1/4 | Sager |
COMPRESSION LUG, 1/4", CRIMP, 2AWG | Farnell |
Where can I find additional details, specifications and documents for a LCC2-14AW-Q?
Additional datasheets, footprints and schematics for LCC2-14AW-Q are listed on our Part Details page. You can also find images and similar parts to LCC2-14AW-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC2-14AW-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC2-14AW-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC2-14AW-Q fall under?
The LCC2-14AW-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCC2-14AW-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC2-14AW-Q you can contact the distributor directly for product support, shipping queries etc.
Is the LCC2-14AW-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC2-14AW-Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LCC2-14AW-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC2-14AW-Q often in real-time on the comparison pages.
What if I can't find stock of LCC2-14AW-Q?
You can fill out our help required form which you can use to request a quote for LCC2-14AW-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.