Status: | Unknown |
---|---|
Series: | Pan-Lug LCC Series |
RoHS: | Unknown |
Product Range | Pan-Lug LCC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 1AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal, Compression Lug, 3/8", 1Awg | Newark Electronics |
Lug Terminal 1AWG 90.7mm 17.8mm Tin | Avnet America |
Two-hole, long barrel lug, #1 AWG wire, 3/8 stud hole, 1 hole spacing. | Panduit LCC1-38D-E | RS Americas |
TERMINAL, COMPRESSION LUG, 3/8", 1AWG | element14 |
Terminals Copp Comp Lug 2H #1 AWG 3/8 | Sager |
TERMINAL, COMPRESSION LUG, M10, 1AWG | Farnell |
Where can I find additional details, specifications and documents for a LCC1-38D-E?
Additional datasheets, footprints and schematics for LCC1-38D-E are listed on our Part Details page. You can also find images and similar parts to LCC1-38D-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC1-38D-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC1-38D-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC1-38D-E fall under?
The LCC1-38D-E is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCC1-38D-E when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC1-38D-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCC1-38D-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC1-38D-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCC1-38D-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC1-38D-E often in real-time on the comparison pages.
What if I can't find stock of LCC1-38D-E?
You can fill out our help required form which you can use to request a quote for LCC1-38D-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.