Status: | Unknown |
---|---|
Series: | Pan-Lug LCC-WF Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Product Range | Pan-Lug LCC-WF Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminals Copp Comp Lug 2 Hole 1/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCC1/0-38DWF-X?
Additional datasheets, footprints and schematics for LCC1/0-38DWF-X are listed on our Part Details page. You can also find images and similar parts to LCC1/0-38DWF-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC1/0-38DWF-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC1/0-38DWF-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC1/0-38DWF-X fall under?
The LCC1/0-38DWF-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCC1/0-38DWF-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC1/0-38DWF-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCC1/0-38DWF-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC1/0-38DWF-X have stock available?
Authorised distributors including Sager have stock available or on a lead time for LCC1/0-38DWF-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC1/0-38DWF-X often in real-time on the comparison pages.
What if I can't find stock of LCC1/0-38DWF-X?
You can fill out our help required form which you can use to request a quote for LCC1/0-38DWF-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.