Status: | Unknown |
---|---|
Series: | Pan-Lug LCC-W Series |
RoHS: | Unknown |
Product Range | Pan-Lug LCC-W Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Terminal, Compression Lug, 1/2", 1/0Awg | Newark Electronics |
Lug Terminal (1/0)AWG 120.4mm 20.3mm Tin | Avnet America |
Two-hole, long barrel lug, 1/0 AWG wire, 1/2 stud hole, 1.75 hole spacing. | Panduit LCC1/0-12W-X | RS Americas |
TERMINAL, COMPRESSION LUG, 1/2", 1/0AWG | element14 |
Terminals Copp Comp. Lug 2H 1/0 AWG 1/2 | Sager |
Where can I find additional details, specifications and documents for a LCC1/0-12W-X?
Additional datasheets, footprints and schematics for LCC1/0-12W-X are listed on our Part Details page. You can also find images and similar parts to LCC1/0-12W-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC1/0-12W-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC1/0-12W-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC1/0-12W-X fall under?
The LCC1/0-12W-X is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCC1/0-12W-X when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC1/0-12W-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCC1/0-12W-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC1/0-12W-X have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCC1/0-12W-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC1/0-12W-X often in real-time on the comparison pages.
What if I can't find stock of LCC1/0-12W-X?
You can fill out our help required form which you can use to request a quote for LCC1/0-12W-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.