Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Coaxial Cable Type | - |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Brown |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.55mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a LCC100 BRN 50M?
Additional datasheets, footprints and schematics for LCC100 BRN 50M are listed on our Part Details page. You can also find images and similar parts to LCC100 BRN 50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC100 BRN 50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC100 BRN 50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC100 BRN 50M fall under?
The LCC100 BRN 50M is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to LCC100 BRN 50M when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC100 BRN 50M you can contact the distributor directly for product support, shipping queries etc.
Is the LCC100 BRN 50M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC100 BRN 50M have stock available?
There is no stock from authorised distributors for LCC100 BRN 50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC100 BRN 50M often in real-time on the comparison pages.
What if I can't find stock of LCC100 BRN 50M?
You can fill out our help required form which you can use to request a quote for LCC100 BRN 50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.