Status: | Unknown |
---|---|
Series: | Pan-Lug LCC Series |
RoHS: | Compliant |
Prices starting from US$68.82
Product Range | Pan-Lug LCC Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Term, Compression Lug, M12, 1000Kcmil | Newark Electronics |
Lug Terminal (10.7/0)AWG 185.2mm 55.1mm Tin | Avnet America |
Two-hole, long barrel lug, 1000 kcmil cable, 1/2 stud hole, 1.75 hole spacing. | Panduit LCC1000-12-3 | RS Americas |
Terminals Copp Comp. Lug 2H 1000 kcmil 1/ | Sager |
Where can I find additional details, specifications and documents for a LCC1000-12-3?
Additional datasheets, footprints and schematics for LCC1000-12-3 are listed on our Part Details page. You can also find images and similar parts to LCC1000-12-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC1000-12-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC1000-12-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC1000-12-3 fall under?
The LCC1000-12-3 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCC1000-12-3 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC1000-12-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LCC1000-12-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC1000-12-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for LCC1000-12-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC1000-12-3 often in real-time on the comparison pages.
What if I can't find stock of LCC1000-12-3?
You can fill out our help required form which you can use to request a quote for LCC1000-12-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.