Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0451
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.0434
|
1,597
in stock
|
Buy Now | |
element14
from US$0.0477
|
100
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0380
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Accessory Type | Housing Clamp |
---|---|
For Use With | LC Series Connector |
Product Range | LC Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 10mohm |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Working Voltage | 250V |
LC HOUSING CLAMP | RS |
Connector Accessory, Housing Clamp, Lc Series Connector Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LCC-04 | Newark Electronics |
LC Series 5.08 mm Pitch Brass Tin Plated Connector Housing Clamp | Future Electronics |
Where can I find additional details, specifications and documents for a LCC-04?
Additional datasheets, footprints and schematics for LCC-04 are listed on our Part Details page. You can also find images and similar parts to LCC-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC-04 fall under?
The LCC-04 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to LCC-04 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC-04 you can contact the distributor directly for product support, shipping queries etc.
Is the LCC-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC-04 have stock available?
Authorised distributors including RS, Chip One Stop, element14, Sorelec and Newark Electronics have stock available or on a lead time for LCC-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC-04 often in real-time on the comparison pages.
What if I can't find stock of LCC-04?
You can fill out our help required form which you can use to request a quote for LCC-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.