Status: | Unknown |
---|---|
Series: | LCBX Series |
RoHS: | Unknown |
Product Range | LCBX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
One-hole, flex lug, long barrel, #4 AWG, 1/4" stud hole. | Panduit LCBX4-14-L | RS Americas |
Terminal, Compression Lug, M6, 4Awg | Newark Electronics |
Lug Terminal 4AWG 47.5mm 14mm Tin | Avnet America |
Terminals Copp Comp Lug 1 Hole #4 AWG F | Sager |
Where can I find additional details, specifications and documents for a LCBX4-14-L?
Additional datasheets, footprints and schematics for LCBX4-14-L are listed on our Part Details page. You can also find images and similar parts to LCBX4-14-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCBX4-14-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCBX4-14-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCBX4-14-L fall under?
The LCBX4-14-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCBX4-14-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCBX4-14-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCBX4-14-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCBX4-14-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LCBX4-14-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCBX4-14-L often in real-time on the comparison pages.
What if I can't find stock of LCBX4-14-L?
You can fill out our help required form which you can use to request a quote for LCBX4-14-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.