Status: | Unknown |
---|---|
Series: | LCBSB Series |
RoHS: | Compliant |
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 19.1mm |
External Width | 7.1mm |
Product Range | LCBSB Series |
SVHC | No SVHC (15-Jan-2019 |
RoHS Compliant | Yes |
Pcb Spacer Support, Nylon 6.6, 19.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LCBSB-12-01A?
Additional datasheets, footprints and schematics for LCBSB-12-01A are listed on our Part Details page. You can also find images and similar parts to LCBSB-12-01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCBSB-12-01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCBSB-12-01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCBSB-12-01A fall under?
The LCBSB-12-01A is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to LCBSB-12-01A when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCBSB-12-01A you can contact the distributor directly for product support, shipping queries etc.
Is the LCBSB-12-01A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCBSB-12-01A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCBSB-12-01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCBSB-12-01A often in real-time on the comparison pages.
What if I can't find stock of LCBSB-12-01A?
You can fill out our help required form which you can use to request a quote for LCBSB-12-01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.