Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
7,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,097
in stock
|
Buy Now | |
Conrad
from US$0.48
|
3,097
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
961
in stock
|
Buy Now | |
Heilind Electronics
from US$0.56
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.56
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.92
|
-
|
Buy Now |
PCB SUPPORT TYPE | LOCK-IN SUPPORT WITH ADHESIVE BASE |
---|---|
PCB SUPPORT MATERIAL | NYLON (POLYAMIDE) |
HEIGHT | 9.53MM |
EXTERNAL WIDTH | 17.78MM |
BODY DIAMETER | 7.1MM |
RoHS Compliant | YES |
BRACE ADH 9,5 | RS |
Support, Circuit Board, Nylon 6/6, Board Mount, Natural, 3/8 +0.015 in. | Essentra Components LCBSB-6-01A-RT | RS Americas |
CB SPT,ADH MNT,NATURAL,3/8 IN | Heilind Electronics |
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm | Newark Electronics |
LCBSB Series Blue Nylon 6 mm Circuit Board Support with Adhesive Base | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a LCBSB-6-01A-RT?
Additional datasheets, footprints and schematics for LCBSB-6-01A-RT are listed on our Part Details page. You can also find images and similar parts to LCBSB-6-01A-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCBSB-6-01A-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCBSB-6-01A-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCBSB-6-01A-RT fall under?
The LCBSB-6-01A-RT is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to LCBSB-6-01A-RT when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCBSB-6-01A-RT you can contact the distributor directly for product support, shipping queries etc.
Is the LCBSB-6-01A-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCBSB-6-01A-RT have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, RS Americas and Heilind Electronics have stock available or on a lead time for LCBSB-6-01A-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCBSB-6-01A-RT often in real-time on the comparison pages.
What if I can't find stock of LCBSB-6-01A-RT?
You can fill out our help required form which you can use to request a quote for LCBSB-6-01A-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.