Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
6,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
15,217
in stock
|
Buy Now | |
element14
from US$0.13
|
15,217
in stock
|
Buy Now | |
Farnell
from US$0.17
|
15,217
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
7,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now |
PCB SUPPORT TYPE | LOCK-IN SUPPORT FOR BASE |
---|---|
PCB SUPPORT MATERIAL | NYLON (POLYAMIDE) |
HEIGHT | 12.7MM |
EXTERNAL WIDTH | 7.112MM |
BODY DIAMETER | 7.1MM |
WIRE DIAMETER | 7.1MM |
RoHS Compliant | YES |
Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm | Newark Electronics |
PCB distance | Transfer Multisort Elektronik |
Locking PCB pillar,29.25Lx12.7Hmm | RS |
CB SptDual LckNatural1/2 in Spc CB Spt Dual Lock Natural | Heilind Electronics |
LCBS Series Natural Nylon .50 inch Threaded Male Locking Circuit Board Support | Future Electronics |
Support Lock, Circuit Board, Nylon 6/6, Snap-In, Natural, 1/2 +0.015 in., 7/32 | Essentra Components LCBS-8-01 | RS Americas |
Support, Circuit Board | Carlton-Bates |
Where can I find additional details, specifications and documents for a LCBS-8-01?
Additional datasheets, footprints and schematics for LCBS-8-01 are listed on our Part Details page. You can also find images and similar parts to LCBS-8-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCBS-8-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCBS-8-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCBS-8-01 fall under?
The LCBS-8-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to LCBS-8-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCBS-8-01 you can contact the distributor directly for product support, shipping queries etc.
Is the LCBS-8-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCBS-8-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LCBS-8-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCBS-8-01 often in real-time on the comparison pages.
What if I can't find stock of LCBS-8-01?
You can fill out our help required form which you can use to request a quote for LCBS-8-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.