Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
14,900
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
39,510
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
28,737
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
8,380
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
6,705
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
62
in stock
|
Buy Now | |
element14
from US$2.68
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
PCB SUPPORT TYPE | LOCK-IN SUPPORT FOR BASE |
---|---|
PCB SUPPORT MATERIAL | NYLON (POLYAMIDE) |
HEIGHT | 6.4MM |
EXTERNAL WIDTH | 7.112MM |
BODY DIAMETER | 7.1MM |
OVERALL LENGTH | 6.4MM |
RoHS Compliant | YES |
LCBS Series Natural Nylon .250 inch Locking Circuit Board Support | Essentra Components LCBS-4-01 | RS Americas |
CB SptDual LckNatural1/4 in Spc CB Spt Dual Lock Natural | Heilind Electronics |
Locking PCB pillar,16.55Lx6.35Hmm | RS |
PCB distance | Transfer Multisort Elektronik |
LCBS Series Natural Nylon .250 inch Locking Circuit Board Support | Future Electronics |
Pcb Spacer Support, Nylon 6.6, 6.4Mm | Newark Electronics |
PCB SPACER SUPPORT, NYLON 6.6, 6.4MM | element14 |
PCB MOUNTING, ROUND NYLON 7.1MMX6.4MM | Farnell |
Where can I find additional details, specifications and documents for a LCBS-4-01?
Additional datasheets, footprints and schematics for LCBS-4-01 are listed on our Part Details page. You can also find images and similar parts to LCBS-4-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCBS-4-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCBS-4-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCBS-4-01 fall under?
The LCBS-4-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to LCBS-4-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCBS-4-01 you can contact the distributor directly for product support, shipping queries etc.
Is the LCBS-4-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCBS-4-01 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for LCBS-4-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCBS-4-01 often in real-time on the comparison pages.
What if I can't find stock of LCBS-4-01?
You can fill out our help required form which you can use to request a quote for LCBS-4-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.