Status: | Unknown |
---|---|
Series: | LCB Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$210.39
|
-
|
Buy Now | |
element14
from US$2.53
|
-
|
Buy Now | |
Carlton-Bates
from US$2.40
|
-
|
Buy Now | |
Sager
from US$1.72
|
-
|
Buy Now |
Product Range | LCB Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
PANDUIT LCB6-14-L | Rapid Electronics |
Terminal, Compression Lug, M6, 6Awg | Newark Electronics |
Lug Terminal 6AWG 49.02mm 12.19mm Electro-Tin | Avnet America |
One-hole long barrel lug #6 AWG wire 1/4 stud hole. | Panduit LCB6-14-L | RS Americas |
TERMINAL, COMPRESSION LUG, M6, 6AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals Copper Comp Lug 1 Hole #6 AWG | Sager |
Where can I find additional details, specifications and documents for a LCB6-14-L?
Additional datasheets, footprints and schematics for LCB6-14-L are listed on our Part Details page. You can also find images and similar parts to LCB6-14-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCB6-14-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCB6-14-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCB6-14-L fall under?
The LCB6-14-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCB6-14-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCB6-14-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCB6-14-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCB6-14-L have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LCB6-14-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCB6-14-L often in real-time on the comparison pages.
What if I can't find stock of LCB6-14-L?
You can fill out our help required form which you can use to request a quote for LCB6-14-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.