Status: | Unknown |
---|---|
Series: | Pan-Lug LCB Series |
RoHS: | Compliant |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.53
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
10
in stock
|
Buy Now | |
element14
from US$4.67
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$4.26
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.26
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
RS Americas
from US$4.74
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Product Range | Pan-Lug LCB Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 2Awg | Newark Electronics |
Copper Compression Lug, 1 #4 Hole, - #3 | Heilind Electronics |
Lug Terminal 2AWG 55.1mm 15.7mm Tin | Avnet America |
One-hole, long barrel lug, #4 #3 AWG STR, #2 AWG SOL wire, 3/8 stud hole. | Panduit LCB4-38-L | RS Americas |
Terminals Copp Comp Lug 1 Hole #4 - #3 | Sager |
Where can I find additional details, specifications and documents for a LCB4-38-L?
Additional datasheets, footprints and schematics for LCB4-38-L are listed on our Part Details page. You can also find images and similar parts to LCB4-38-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCB4-38-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCB4-38-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCB4-38-L fall under?
The LCB4-38-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCB4-38-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCB4-38-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCB4-38-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCB4-38-L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for LCB4-38-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCB4-38-L often in real-time on the comparison pages.
What if I can't find stock of LCB4-38-L?
You can fill out our help required form which you can use to request a quote for LCB4-38-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.