Status: | Unknown |
---|---|
Series: | Pan-Lug LCB-W Series |
RoHS: | Unknown |
Product Range | Pan-Lug LCB-W Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Terminal, Compression Lug, 1/4", 10Awg | Newark Electronics |
Lug Terminal 10-14AWG 33.02mm 10.66mm Electro-Tin | Avnet America |
One-hole, long barrel lug with inspection window, 10AWG, 1/4 stud hole. | Panduit LCB10-14W-L | RS Americas |
TERMINAL, COMPRESSION LUG, 1/4", 10AWG | element14 |
Terminals Copper Comp Lug 1H #10 AWG | Sager |
Where can I find additional details, specifications and documents for a LCB10-14W-L?
Additional datasheets, footprints and schematics for LCB10-14W-L are listed on our Part Details page. You can also find images and similar parts to LCB10-14W-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCB10-14W-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCB10-14W-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCB10-14W-L fall under?
The LCB10-14W-L is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCB10-14W-L when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCB10-14W-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCB10-14W-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCB10-14W-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCB10-14W-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCB10-14W-L often in real-time on the comparison pages.
What if I can't find stock of LCB10-14W-L?
You can fill out our help required form which you can use to request a quote for LCB10-14W-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.