Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$88.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.44
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.44
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$176.28
|
-
|
Buy Now | |
element14
from US$2.12
|
-
|
Buy Now | |
Sager
from US$1.44
|
-
|
Buy Now |
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 #8 Hole, AWG F | Heilind Electronics |
Terminal, Compression Lug, M6, 8Awg | Newark Electronics |
Lug Terminal 8AWG 30.48mm 12.19mm Tin | Avnet America |
One-hole flex lug #8 AWG wire 1/4 stud hole. | Panduit LCAX8-14-L | RS Americas |
TERMINAL, COMPRESSION LUG, M6, 8AWG | element14 |
Terminals Copper Comp Lug 1H #8 AWG F | Sager |
Where can I find additional details, specifications and documents for a LCAX8-14-L?
Additional datasheets, footprints and schematics for LCAX8-14-L are listed on our Part Details page. You can also find images and similar parts to LCAX8-14-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX8-14-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX8-14-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX8-14-L fall under?
The LCAX8-14-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX8-14-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX8-14-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX8-14-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX8-14-L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LCAX8-14-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX8-14-L often in real-time on the comparison pages.
What if I can't find stock of LCAX8-14-L?
You can fill out our help required form which you can use to request a quote for LCAX8-14-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.