Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL, COMPRESSION LUG, M8, 4AWG | element14 |
Terminal, Compression Lug, M8, 4Awg | Newark Electronics |
Lug Terminal 4AWG 37.3mm 14mm Tin | Avnet America |
One-hole, flex lug,#4 AWG wire,5/16 stud hole. | Panduit LCAX4-56-L. | RS Americas |
Terminals Copp Comp Lug 1 Hole #4 AWG F | Sager |
Where can I find additional details, specifications and documents for a LCAX4-56-L?
Additional datasheets, footprints and schematics for LCAX4-56-L are listed on our Part Details page. You can also find images and similar parts to LCAX4-56-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX4-56-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX4-56-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX4-56-L fall under?
The LCAX4-56-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX4-56-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX4-56-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX4-56-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX4-56-L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LCAX4-56-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX4-56-L often in real-time on the comparison pages.
What if I can't find stock of LCAX4-56-L?
You can fill out our help required form which you can use to request a quote for LCAX4-56-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.