Status: | Unknown |
---|---|
Series: | LCAX-F Series |
RoHS: | Unknown |
Product Range | LCAX-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
One-hole, flex lug, 4/0 AWG wire, 3/8" stud hole., 90o angle tongue. | Panduit LCAX4/0-38F-X | RS Americas |
Terminal, Compression Lug, M10, 4/0Awg | Newark Electronics |
Lug Terminal (4/0)AWG 52.6mm 30.2mm Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M10, 4/0AWG | element14 |
Terminals Copp Comp Lug 1 Hole 4/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCAX4/0-38F-X?
Additional datasheets, footprints and schematics for LCAX4/0-38F-X are listed on our Part Details page. You can also find images and similar parts to LCAX4/0-38F-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX4/0-38F-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX4/0-38F-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX4/0-38F-X fall under?
The LCAX4/0-38F-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX4/0-38F-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX4/0-38F-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX4/0-38F-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX4/0-38F-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LCAX4/0-38F-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX4/0-38F-X often in real-time on the comparison pages.
What if I can't find stock of LCAX4/0-38F-X?
You can fill out our help required form which you can use to request a quote for LCAX4/0-38F-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.