Status: | Unknown |
---|---|
Series: | LCAX-F Series |
RoHS: | Unknown |
Prices starting from US$8.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$14.35
|
61
in stock
|
Buy Now | |
RS Americas
from US$14.49
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.35
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$14.28
|
-
|
Buy Now | |
Avnet America
from US$13.54
|
-
|
Buy Now | |
element14
from US$16.48
|
-
|
Buy Now | |
Sager
from US$8.27
|
-
|
Buy Now |
Product Range | LCAX-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 4/0 Hole, AWG | Heilind Electronics |
Copper Used With Lug-12 Copperers, 4/0 Hole AWG Lonnelugor | Panduit LCAX4/0-12-X | RS Americas |
Terminal, Compression Lug, M12, 4/0Awg | Newark Electronics |
Lug Terminal (4/0)AWG 67.1mm 30.2mm Tin | Avnet America |
Terminals COPPER 4/0AWG 1/2 LUG 1 HOLE W/WINDOW | Sager |
Where can I find additional details, specifications and documents for a LCAX4/0-12-X?
Additional datasheets, footprints and schematics for LCAX4/0-12-X are listed on our Part Details page. You can also find images and similar parts to LCAX4/0-12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX4/0-12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX4/0-12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX4/0-12-X fall under?
The LCAX4/0-12-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX4/0-12-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX4/0-12-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX4/0-12-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX4/0-12-X have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LCAX4/0-12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX4/0-12-X often in real-time on the comparison pages.
What if I can't find stock of LCAX4/0-12-X?
You can fill out our help required form which you can use to request a quote for LCAX4/0-12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.