Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M8, 2Awg | Newark Electronics |
Lug Terminal 2AWG 36.6mm 17.8mm Tin | Avnet America |
One-hole flex lug #2 AWG wire 5/16" stud hole. 90 angle tongue. | Panduit LCAX2-56F-E | RS Americas |
TERMINAL, COMPRESSION LUG, M8, 2AWG | element14 |
Terminals COPPER COMPRESSION LUG 1 | Sager |
Where can I find additional details, specifications and documents for a LCAX2-56F-E?
Additional datasheets, footprints and schematics for LCAX2-56F-E are listed on our Part Details page. You can also find images and similar parts to LCAX2-56F-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX2-56F-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX2-56F-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX2-56F-E fall under?
The LCAX2-56F-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX2-56F-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX2-56F-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX2-56F-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX2-56F-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCAX2-56F-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX2-56F-E often in real-time on the comparison pages.
What if I can't find stock of LCAX2-56F-E?
You can fill out our help required form which you can use to request a quote for LCAX2-56F-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.