Status: | Unknown |
---|---|
Series: | Pan-Lug LCAX Series |
RoHS: | Compliant |
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.87
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$16.53
|
99
in stock
|
Buy Now | |
element14
from US$15.83
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$16.61
|
9
in stock
|
Buy Now | |
RS Americas
from US$16.78
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.61
|
2
in stock
|
Buy Now | |
Avnet America
from US$15.68
|
-
|
Buy Now | |
Sager
from US$9.80
|
-
|
Buy Now |
Product Range | Pan-Lug LCAX Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 250Kcmil | Newark Electronics |
Copper Compression Lug, 1 250 Hole, kcmi | Heilind Electronics |
One-hole, fleX lug, 250 kcmil cable, 3/8 stud hole. | Panduit LCAX250-38-X | RS Americas |
Lug Terminal (4.7/0)AWG 65.3mm 32.5mm Tin | Avnet America |
Terminals Copp Comp Lug 1 Hole 250 kcmi | Sager |
Where can I find additional details, specifications and documents for a LCAX250-38-X?
Additional datasheets, footprints and schematics for LCAX250-38-X are listed on our Part Details page. You can also find images and similar parts to LCAX250-38-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX250-38-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX250-38-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX250-38-X fall under?
The LCAX250-38-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCAX250-38-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX250-38-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX250-38-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCAX250-38-X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for LCAX250-38-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX250-38-X often in real-time on the comparison pages.
What if I can't find stock of LCAX250-38-X?
You can fill out our help required form which you can use to request a quote for LCAX250-38-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.