Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Prices starting from US$3.81
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M10, 2Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M10, 2AWG | element14 |
Terminals Cu Comp Lug 1H #2 AWG FLEX 3/8 | Sager |
One-hole flex lug #2 AWG wire 3/8 stud hole. | Panduit LCAX2-38-E | RS Americas |
Lug Terminal 2AWG 43.18mm 17.78mm Electro-Tin | Avnet America |
Where can I find additional details, specifications and documents for a LCAX2-38-E?
Additional datasheets, footprints and schematics for LCAX2-38-E are listed on our Part Details page. You can also find images and similar parts to LCAX2-38-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX2-38-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX2-38-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX2-38-E fall under?
The LCAX2-38-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX2-38-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX2-38-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX2-38-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX2-38-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for LCAX2-38-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX2-38-E often in real-time on the comparison pages.
What if I can't find stock of LCAX2-38-E?
You can fill out our help required form which you can use to request a quote for LCAX2-38-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.