Status: | Unknown |
---|---|
Series: | Pan-Lug LCAX-H Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCAX-H Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Term, 45Deg Compression Lug, M6, 2Awg | Newark Electronics |
Lug Terminal 2AWG 32.8mm 17.8mm Tin | Avnet America |
Copper Compression Lug, 1 Hole, #2 AWG Flex, 1/4" (6.4mm) Stud, 45o Bent | Panduit LCAX2-14H-E | RS Americas |
Terminals Copp Comp Lug 1 Hole #2 AWG F | Sager |
Where can I find additional details, specifications and documents for a LCAX2-14H-E?
Additional datasheets, footprints and schematics for LCAX2-14H-E are listed on our Part Details page. You can also find images and similar parts to LCAX2-14H-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX2-14H-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX2-14H-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX2-14H-E fall under?
The LCAX2-14H-E is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCAX2-14H-E when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX2-14H-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX2-14H-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCAX2-14H-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCAX2-14H-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX2-14H-E often in real-time on the comparison pages.
What if I can't find stock of LCAX2-14H-E?
You can fill out our help required form which you can use to request a quote for LCAX2-14H-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.