Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.83
|
105
in stock
|
Buy Now | |
Heilind Electronics
from US$7.37
|
399
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.37
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$7.34
|
105
in stock
|
Buy Now | |
element14
from US$6.38
|
105
in stock
|
Buy Now | |
RS Americas
from US$7.44
|
4
in stock
|
Buy Now | |
Avnet America
from US$6.95
|
-
|
Buy Now | |
Sager
from US$4.35
|
-
|
Buy Now |
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 #2 Hole, AWG F | Heilind Electronics |
Terminal, Compression Lug, M12, 2Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M12, 2AWG | element14 |
One-hole flex lug #2 AWG wire 1/2 stud hole. | Panduit LCAX2-12-E | RS Americas |
Lug Terminal 2AWG 49.3mm 19.1mm Tin | Avnet America |
Terminals Copper Comp Lug 1H #2 AWG F | Sager |
Where can I find additional details, specifications and documents for a LCAX2-12-E?
Additional datasheets, footprints and schematics for LCAX2-12-E are listed on our Part Details page. You can also find images and similar parts to LCAX2-12-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX2-12-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX2-12-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX2-12-E fall under?
The LCAX2-12-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX2-12-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX2-12-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX2-12-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX2-12-E have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for LCAX2-12-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX2-12-E often in real-time on the comparison pages.
What if I can't find stock of LCAX2-12-E?
You can fill out our help required form which you can use to request a quote for LCAX2-12-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.