Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.69
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.16
|
114
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.16
|
26
in stock
|
Buy Now | |
RS Americas
from US$104.18
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.13
|
-
|
Buy Now | |
Avnet America
from US$6.75
|
-
|
Buy Now | |
element14
from US$6.19
|
-
|
Buy Now | |
Sager
from US$4.22
|
-
|
Buy Now |
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 1AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 #1 Hole, AWG F | Heilind Electronics |
One-hole flex lug #1 AWG wire 3/8 stud hole. | Panduit LCAX1-38-X | RS Americas |
Terminal, Compression Lug, M10, 1Awg | Newark Electronics |
Lug Terminal 1AWG 45.7mm 19.3mm Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M10, 1AWG | element14 |
Terminals Copper Comp Lug 1 Hole #1 AWG F | Sager |
Where can I find additional details, specifications and documents for a LCAX1-38-X?
Additional datasheets, footprints and schematics for LCAX1-38-X are listed on our Part Details page. You can also find images and similar parts to LCAX1-38-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX1-38-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX1-38-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX1-38-X fall under?
The LCAX1-38-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX1-38-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX1-38-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX1-38-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX1-38-X have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LCAX1-38-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX1-38-X often in real-time on the comparison pages.
What if I can't find stock of LCAX1-38-X?
You can fill out our help required form which you can use to request a quote for LCAX1-38-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.