Status: | Unknown |
---|---|
Series: | LCAX Series |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.87
|
No stock
|
Buy Now | |
RS Americas
from US$8.50
|
32
in stock
|
Buy Now | |
Heilind Electronics
from US$8.42
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.42
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
-
|
Buy Now | |
Avnet America
from US$7.94
|
-
|
Buy Now | |
element14
from US$7.28
|
-
|
Buy Now | |
Sager
from US$4.97
|
-
|
Buy Now |
Product Range | LCAX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
COPPER Compression LUG, 1 HOLE, 1/0 AWGFlex, 5/16 Stud, Pink | Panduit LCAX1/0-56-X | RS Americas |
Copper Compression Lug, 1 1/0 Hole, AWG | Heilind Electronics |
Terminal, Compression Lug, M8, 1/0Awg | Newark Electronics |
Lug Terminal (1/0)AWG 46.22mm 21.59mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M8, 1/0AWG | element14 |
Terminals COPP COMP LUG 1H 1/0 AWG 5/16 | Sager |
Where can I find additional details, specifications and documents for a LCAX1/0-56-X?
Additional datasheets, footprints and schematics for LCAX1/0-56-X are listed on our Part Details page. You can also find images and similar parts to LCAX1/0-56-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAX1/0-56-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAX1/0-56-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAX1/0-56-X fall under?
The LCAX1/0-56-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAX1/0-56-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAX1/0-56-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAX1/0-56-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAX1/0-56-X have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LCAX1/0-56-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAX1/0-56-X often in real-time on the comparison pages.
What if I can't find stock of LCAX1/0-56-X?
You can fill out our help required form which you can use to request a quote for LCAX1/0-56-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.