Status: | Unknown |
---|---|
Series: | LCAS Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$93.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.52
|
748
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.52
|
249
in stock
|
Buy Now | |
RS Americas
from US$3.05
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
element14
from US$2.19
|
-
|
Buy Now | |
Carlton-Bates
from US$2.08
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now |
Product Range | LCAS Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Copper Compression Lug, 1 #6 Hole, AWG, | Heilind Electronics |
One-hole short barrel lug #6 AWG wire 1/4" stud hole. | Panduit LCAS6-14-L | RS Americas |
Terminal, Compression Lug, M6, 6Awg | Newark Electronics |
Lug Terminal 6AWG 32.51mm 12.19mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M6, 6AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals 6AWG 1/4 STUD | Sager |
Where can I find additional details, specifications and documents for a LCAS6-14-L?
Additional datasheets, footprints and schematics for LCAS6-14-L are listed on our Part Details page. You can also find images and similar parts to LCAS6-14-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAS6-14-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAS6-14-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAS6-14-L fall under?
The LCAS6-14-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAS6-14-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAS6-14-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCAS6-14-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAS6-14-L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LCAS6-14-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAS6-14-L often in real-time on the comparison pages.
What if I can't find stock of LCAS6-14-L?
You can fill out our help required form which you can use to request a quote for LCAS6-14-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.