Status: | Unknown |
---|---|
Series: | LCAS Series |
RoHS: | Unknown |
Product Range | LCAS Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 1AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Copper Compression Lug, 1 #1 Hole, AWG, | Heilind Electronics |
Lug, Compression | Carlton-Bates |
TERMINAL, COMPRESSION LUG, M10, 1AWG | Farnell |
Terminal, Compression Lug, M10, 1Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a LCAS1-38-E?
Additional datasheets, footprints and schematics for LCAS1-38-E are listed on our Part Details page. You can also find images and similar parts to LCAS1-38-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAS1-38-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAS1-38-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAS1-38-E fall under?
The LCAS1-38-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAS1-38-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAS1-38-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCAS1-38-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAS1-38-E have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for LCAS1-38-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAS1-38-E often in real-time on the comparison pages.
What if I can't find stock of LCAS1-38-E?
You can fill out our help required form which you can use to request a quote for LCAS1-38-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.