Status: | Unknown |
---|---|
Series: | LCAS Series |
RoHS: | Unknown |
Product Range | LCAS Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
One-hole, short barrel lug, 1/0 AWG wire, 1/2 stud hole. | Panduit LCAS1/0-12-X | RS Americas |
Lug, Compression | Carlton-Bates |
TERMINAL, COMPRESSION LUG, M12, 0AWG | Farnell |
Terminal, Compression Lug, 1/2", 1/0Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a LCAS1/0-12-X?
Additional datasheets, footprints and schematics for LCAS1/0-12-X are listed on our Part Details page. You can also find images and similar parts to LCAS1/0-12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAS1/0-12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAS1/0-12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAS1/0-12-X fall under?
The LCAS1/0-12-X is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCAS1/0-12-X when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAS1/0-12-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAS1/0-12-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAS1/0-12-X have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for LCAS1/0-12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAS1/0-12-X often in real-time on the comparison pages.
What if I can't find stock of LCAS1/0-12-X?
You can fill out our help required form which you can use to request a quote for LCAS1/0-12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.