Status: | Unknown |
---|---|
Series: | LCAN Series |
RoHS: | Unknown |
Product Range | LCAN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
One-hole, standard barrel, narrow tongue lug, 500 kcmil cable, 3/8 stud hole. | Panduit LCAN500-38-6 | RS Americas |
Terminal, Compression Lug, M10 | Newark Electronics |
Lug Terminal (7.7AWG/2)AWG 86.1mm 26.9mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1 Hole 500 kcmi | Sager |
TERMINAL, COMPRESSION LUG, M10 | Farnell |
Where can I find additional details, specifications and documents for a LCAN500-38-6?
Additional datasheets, footprints and schematics for LCAN500-38-6 are listed on our Part Details page. You can also find images and similar parts to LCAN500-38-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAN500-38-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAN500-38-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAN500-38-6 fall under?
The LCAN500-38-6 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAN500-38-6 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAN500-38-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCAN500-38-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAN500-38-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for LCAN500-38-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAN500-38-6 often in real-time on the comparison pages.
What if I can't find stock of LCAN500-38-6?
You can fill out our help required form which you can use to request a quote for LCAN500-38-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.