Status: | Unknown |
---|---|
Series: | LCAN Series |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.46
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$6.94
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.94
|
49
in stock
|
Buy Now | |
RS Americas
from US$7.01
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$6.91
|
35
in stock
|
Buy Now | |
element14
from US$6.00
|
35
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
Carlton-Bates
from US$5.72
|
-
|
Buy Now | |
Sager
from US$4.10
|
-
|
Buy Now |
Product Range | LCAN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 3AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
COPPER COMPRESSION LUG, 1 #4 HOLE, AWG, | Heilind Electronics |
One-hole, standard barrel lug, 4-3AWG, 2AWG SOL wire, 1/4 stud hole. | Panduit LCAN4-14-L | RS Americas |
Terminal, Compression Lug, M6, 3Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M6, 3AWG | element14 |
Lug Terminal 2AWG 41.4mm 10.2mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals RING 4AWG 1/4 CU | Sager |
Where can I find additional details, specifications and documents for a LCAN4-14-L?
Additional datasheets, footprints and schematics for LCAN4-14-L are listed on our Part Details page. You can also find images and similar parts to LCAN4-14-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAN4-14-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAN4-14-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAN4-14-L fall under?
The LCAN4-14-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAN4-14-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAN4-14-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCAN4-14-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAN4-14-L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LCAN4-14-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAN4-14-L often in real-time on the comparison pages.
What if I can't find stock of LCAN4-14-L?
You can fill out our help required form which you can use to request a quote for LCAN4-14-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.