Status: | Unknown |
---|---|
Series: | Pan-Lug LCAN Series |
RoHS: | Compliant |
Prices starting from US$4.10
Product Range | Pan-Lug LCAN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
RoHS Compliant | Yes |
One-hole narrow tongue lug #4 - #3 AWG STR #2 AWG SOL wire #10 stud hole. | Panduit LCAN4-10-L | RS Americas |
Terminal, Compression Lug, M5, 2Awg | Newark Electronics |
Lug Terminal 2AWG 39.1mm 10.2mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1 Hole #4 AWG | Sager |
Where can I find additional details, specifications and documents for a LCAN4-10-L?
Additional datasheets, footprints and schematics for LCAN4-10-L are listed on our Part Details page. You can also find images and similar parts to LCAN4-10-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAN4-10-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAN4-10-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAN4-10-L fall under?
The LCAN4-10-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCAN4-10-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAN4-10-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCAN4-10-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCAN4-10-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LCAN4-10-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAN4-10-L often in real-time on the comparison pages.
What if I can't find stock of LCAN4-10-L?
You can fill out our help required form which you can use to request a quote for LCAN4-10-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.