Status: | Unknown |
---|---|
Series: | LCAN Series |
RoHS: | Unknown |
Prices starting from US$7.56
Product Range | LCAN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
One-hole standard barrel narrow tongue lug 3/0 AWG wire 5/16" stud hole. | Panduit LCAN3/0-56-X | RS Americas |
Terminal, Compression Lug, M8, 3/0Awg | Newark Electronics |
Lug Terminal (3/0)AWG 57.9mm 16.3mm Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M8, 3/0AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1 Hole 3/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCAN3/0-56-X?
Additional datasheets, footprints and schematics for LCAN3/0-56-X are listed on our Part Details page. You can also find images and similar parts to LCAN3/0-56-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAN3/0-56-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAN3/0-56-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAN3/0-56-X fall under?
The LCAN3/0-56-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAN3/0-56-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAN3/0-56-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAN3/0-56-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAN3/0-56-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for LCAN3/0-56-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAN3/0-56-X often in real-time on the comparison pages.
What if I can't find stock of LCAN3/0-56-X?
You can fill out our help required form which you can use to request a quote for LCAN3/0-56-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.