Status: | Unknown |
---|---|
Series: | Pan-Lug LCAN Series |
RoHS: | Compliant |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$136.41
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.76
|
990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.76
|
297
in stock
|
Buy Now | |
RS Americas
from US$7.84
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
-
|
Buy Now | |
Avnet America
from US$7.32
|
-
|
Buy Now | |
element14
from US$10.50
|
-
|
Buy Now | |
Carlton-Bates
from US$6.39
|
-
|
Buy Now |
Product Range | Pan-Lug LCAN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Copper Compression Lug, 1 #2 Hole, AWG, | Heilind Electronics |
Copper Compression Lug, 1 Hole, #2 AWG, | Panduit LCAN2-14-Q | RS Americas |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
Lug Terminal 2AWG 45mm 10.7mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
COMPRESSION LUG, 1/4", CRIMP, 2AWG | Farnell |
Where can I find additional details, specifications and documents for a LCAN2-14-Q?
Additional datasheets, footprints and schematics for LCAN2-14-Q are listed on our Part Details page. You can also find images and similar parts to LCAN2-14-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAN2-14-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAN2-14-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAN2-14-Q fall under?
The LCAN2-14-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCAN2-14-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAN2-14-Q you can contact the distributor directly for product support, shipping queries etc.
Is the LCAN2-14-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCAN2-14-Q have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LCAN2-14-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAN2-14-Q often in real-time on the comparison pages.
What if I can't find stock of LCAN2-14-Q?
You can fill out our help required form which you can use to request a quote for LCAN2-14-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.