Status: | Unknown |
---|---|
Series: | LCAN Series |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.33
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.10
|
33
in stock
|
Buy Now | |
RS Americas
from US$10.20
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.10
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$10.05
|
-
|
Buy Now | |
Avnet America
from US$9.53
|
-
|
Buy Now | |
element14
from US$8.86
|
-
|
Buy Now | |
Carlton-Bates
from US$8.31
|
-
|
Buy Now | |
Sager
from US$5.96
|
-
|
Buy Now |
Product Range | LCAN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 1/0 Hole, AWG, | Heilind Electronics |
One-hole, standard barrel with window, narrow tongue lug, 1/0AWG, 5/16 stud hole | Panduit LCAN1/0-56-X | RS Americas |
Terminal, Compression Lug, M8, 1/0Awg | Newark Electronics |
Lug Terminal (1/0)AWG 50.8mm 13.2mm Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M8, 1/0AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1 Hole 1/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCAN1/0-56-X?
Additional datasheets, footprints and schematics for LCAN1/0-56-X are listed on our Part Details page. You can also find images and similar parts to LCAN1/0-56-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAN1/0-56-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAN1/0-56-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAN1/0-56-X fall under?
The LCAN1/0-56-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAN1/0-56-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAN1/0-56-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAN1/0-56-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAN1/0-56-X have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LCAN1/0-56-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAN1/0-56-X often in real-time on the comparison pages.
What if I can't find stock of LCAN1/0-56-X?
You can fill out our help required form which you can use to request a quote for LCAN1/0-56-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.