Status: | Unknown |
---|---|
Series: | LCAF Series |
RoHS: | Unknown |
Prices starting from US$2.33
Product Range | LCAF Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M10, 4Awg | Newark Electronics |
Lug Terminal 4AWG 46.99mm 15.74mm Electro-Tin | Avnet America |
One-hole, flared barrel, 4 AWG wire, 3/8 stud hole. | Panduit LCAF4-38-L | RS Americas |
TERMINAL, COMPRESSION LUG, M10, 4AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals Copper Comp Lug 1 Hole #4 AWG | Sager |
Where can I find additional details, specifications and documents for a LCAF4-38-L?
Additional datasheets, footprints and schematics for LCAF4-38-L are listed on our Part Details page. You can also find images and similar parts to LCAF4-38-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAF4-38-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAF4-38-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAF4-38-L fall under?
The LCAF4-38-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAF4-38-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAF4-38-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCAF4-38-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAF4-38-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LCAF4-38-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAF4-38-L often in real-time on the comparison pages.
What if I can't find stock of LCAF4-38-L?
You can fill out our help required form which you can use to request a quote for LCAF4-38-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.