Status: | Unknown |
---|---|
Series: | LCAF Series |
RoHS: | Unknown |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.74
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$13.66
|
104
in stock
|
Buy Now | |
element14
from US$11.86
|
104
in stock
|
Buy Now | |
RS Americas
from US$13.86
|
7
in stock
|
Buy Now | |
Avnet America
from US$12.95
|
-
|
Buy Now | |
Carlton-Bates
from US$11.30
|
-
|
Buy Now | |
Sager
from US$8.10
|
-
|
Buy Now |
Product Range | LCAF Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M12, 2/0Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M12, 2/0AWG | element14 |
One-hole flared barrel 4/0 AWG wire 1/2 stud hole., Pan-Lug LCAF Series | Panduit LCAF4/0-12-X | RS Americas |
Lug Terminal (4/0)AWG 73.15mm 29.71mm Electro-Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals Copper Comp Lug 1 Hole 4/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCAF4/0-12-X?
Additional datasheets, footprints and schematics for LCAF4/0-12-X are listed on our Part Details page. You can also find images and similar parts to LCAF4/0-12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAF4/0-12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAF4/0-12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAF4/0-12-X fall under?
The LCAF4/0-12-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCAF4/0-12-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAF4/0-12-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCAF4/0-12-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAF4/0-12-X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for LCAF4/0-12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAF4/0-12-X often in real-time on the comparison pages.
What if I can't find stock of LCAF4/0-12-X?
You can fill out our help required form which you can use to request a quote for LCAF4/0-12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.