Status: | Unknown |
---|---|
Series: | Pan-Lug LCAF Series |
RoHS: | Compliant |
Prices starting from US$15.18
Product Range | Pan-Lug LCAF Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 350Kcmil | Newark Electronics |
Lug Terminal 88.64mm 39.11mm Electro-Tin | Avnet America |
One-hole, flared barrel, 350 kcmil cable, 3/8 stud hole. | Panduit LCAF350-38-6 | RS Americas |
Lug, Compression | Carlton-Bates |
Terminals COPPR COMP LUG 1H 3/8 | Sager |
COMPRESSION LUG, 3/8", CRIMP | Farnell |
Where can I find additional details, specifications and documents for a LCAF350-38-6?
Additional datasheets, footprints and schematics for LCAF350-38-6 are listed on our Part Details page. You can also find images and similar parts to LCAF350-38-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAF350-38-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAF350-38-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAF350-38-6 fall under?
The LCAF350-38-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCAF350-38-6 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAF350-38-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCAF350-38-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCAF350-38-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LCAF350-38-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAF350-38-6 often in real-time on the comparison pages.
What if I can't find stock of LCAF350-38-6?
You can fill out our help required form which you can use to request a quote for LCAF350-38-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.