Status: | Unknown |
---|---|
Series: | LCAF Series |
RoHS: | Unknown |
Prices starting from US$13.89
Product Range | LCAF Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal, Compression Lug, 3/8", Crimp | Newark Electronics |
Lug Terminal (3/0)AWG 85.6mm 35.3mm Tin | Avnet America |
One-hole, flared barrel, 300 kcmil cable, 3/8 stud hole. | Panduit LCAF300-38-6 | RS Americas |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1 Hole 300 kcmi | Sager |
Where can I find additional details, specifications and documents for a LCAF300-38-6?
Additional datasheets, footprints and schematics for LCAF300-38-6 are listed on our Part Details page. You can also find images and similar parts to LCAF300-38-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCAF300-38-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCAF300-38-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCAF300-38-6 fall under?
The LCAF300-38-6 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCAF300-38-6 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCAF300-38-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCAF300-38-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCAF300-38-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LCAF300-38-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCAF300-38-6 often in real-time on the comparison pages.
What if I can't find stock of LCAF300-38-6?
You can fill out our help required form which you can use to request a quote for LCAF300-38-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.