Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$2.35
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
278
in stock
|
Buy Now | |
element14
from US$2.04
|
278
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.35
|
124
in stock
|
Buy Now | |
RS Americas
from US$2.85
|
90
in stock
|
Buy Now | |
Carlton-Bates
from US$1.94
|
14
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Sager
from US$1.39
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
COPPER COMPRESSION LUG, 1 #8 HOLE, AWG, | Heilind Electronics |
Terminal, Compression Lug, M10, 8 Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M10, 8 AWG | element14 |
One-hole standard barrel with window lug #8 AWG wire 3/8" stud hole | Panduit LCA8-38-L | RS Americas |
Lug, Compression | Carlton-Bates |
Lug Terminal 8AWG 39.62mm 15.24mm Electro-Tin | Avnet America |
Terminals Copper Comp Lug 1 Hole #8 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA8-38-L?
Additional datasheets, footprints and schematics for LCA8-38-L are listed on our Part Details page. You can also find images and similar parts to LCA8-38-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA8-38-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA8-38-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA8-38-L fall under?
The LCA8-38-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA8-38-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA8-38-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA8-38-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA8-38-L have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for LCA8-38-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA8-38-L often in real-time on the comparison pages.
What if I can't find stock of LCA8-38-L?
You can fill out our help required form which you can use to request a quote for LCA8-38-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.