Status: | Unknown |
---|---|
Series: | LCA-F Series |
RoHS: | Unknown |
Prices starting from US$2.13
Product Range | LCA-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Terminal, Compression Lug, #10, 8Awg | Newark Electronics |
Lug Terminal 8AWG 22.9mm 10.4mm Tin | Avnet America |
One-hole, standard barrel lug, #8 AWG wire, 90? angle tongue, #10 stud hole. | Panduit LCA8-10F-L | RS Americas |
TERMINAL, COMPRESSION LUG, #10, 8AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals 8 AWG .90 | Sager |
TERMINAL, COMPRESSION LUG, M5, 8AWG | Farnell |
Where can I find additional details, specifications and documents for a LCA8-10F-L?
Additional datasheets, footprints and schematics for LCA8-10F-L are listed on our Part Details page. You can also find images and similar parts to LCA8-10F-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA8-10F-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA8-10F-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA8-10F-L fall under?
The LCA8-10F-L is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCA8-10F-L when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA8-10F-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA8-10F-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA8-10F-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LCA8-10F-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA8-10F-L often in real-time on the comparison pages.
What if I can't find stock of LCA8-10F-L?
You can fill out our help required form which you can use to request a quote for LCA8-10F-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.