Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.60
|
134
in stock
|
Buy Now | |
RS Americas
from US$3.14
|
39
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.60
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
Carlton-Bates
from US$2.14
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 #6 Hole, AWG, | Heilind Electronics |
One-hole standard barrel with window lug #6 AWG wire #10 stud hole. | Panduit LCA6-10-L | RS Americas |
Terminal, Compression Lug, M5, 6Awg | Newark Electronics |
Lug Terminal 6AWG 38.6mm 11.43mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M5, 6AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals COPPER COMPRESSION 1 HOLE #6 AWG #10 | Sager |
Where can I find additional details, specifications and documents for a LCA6-10-L?
Additional datasheets, footprints and schematics for LCA6-10-L are listed on our Part Details page. You can also find images and similar parts to LCA6-10-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA6-10-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA6-10-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA6-10-L fall under?
The LCA6-10-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA6-10-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA6-10-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA6-10-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA6-10-L have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LCA6-10-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA6-10-L often in real-time on the comparison pages.
What if I can't find stock of LCA6-10-L?
You can fill out our help required form which you can use to request a quote for LCA6-10-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.