Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$2.23
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
One-hole, standard barrel lug, #6 AWG wire, 90o angle tongue, #10 stud hole. | Panduit LCA6-10F-L | RS Americas |
Terminal, Compression Lug, M5, 6Awg | Newark Electronics |
Lug Terminal 6AWG 23.88mm 11.43mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M5, 6AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals LUG 6AWG #10 | Sager |
Where can I find additional details, specifications and documents for a LCA6-10F-L?
Additional datasheets, footprints and schematics for LCA6-10F-L are listed on our Part Details page. You can also find images and similar parts to LCA6-10F-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA6-10F-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA6-10F-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA6-10F-L fall under?
The LCA6-10F-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA6-10F-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA6-10F-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA6-10F-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA6-10F-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for LCA6-10F-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA6-10F-L often in real-time on the comparison pages.
What if I can't find stock of LCA6-10F-L?
You can fill out our help required form which you can use to request a quote for LCA6-10F-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.