Status: | Unknown |
---|---|
Series: | Pan-Lug LCA Series |
RoHS: | Compliant |
Prices starting from US$13.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.58
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$13.44
|
12
in stock
|
Buy Now | |
element14
from US$21.77
|
12
in stock
|
Buy Now | |
RS Americas
from US$25.42
|
4
in stock
|
Buy Now | |
Avnet America
from US$21.55
|
-
|
Buy Now | |
Carlton-Bates
from US$18.80
|
-
|
Buy Now | |
Sager
from US$13.48
|
-
|
Buy Now |
Product Range | Pan-Lug LCA Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 500Kcmil | Newark Electronics |
One-hole, standard barrel lug, 500 kcmil cable, 3/8 stud hole. | Panduit LCA500-38-6 | RS Americas |
Lug Terminal (7.7/0)AWG 85.85mm 39.11mm Electro-Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1H 3/8 Stud | Sager |
Where can I find additional details, specifications and documents for a LCA500-38-6?
Additional datasheets, footprints and schematics for LCA500-38-6 are listed on our Part Details page. You can also find images and similar parts to LCA500-38-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA500-38-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA500-38-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA500-38-6 fall under?
The LCA500-38-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCA500-38-6 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA500-38-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCA500-38-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA500-38-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for LCA500-38-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA500-38-6 often in real-time on the comparison pages.
What if I can't find stock of LCA500-38-6?
You can fill out our help required form which you can use to request a quote for LCA500-38-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.