Status: | Unknown |
---|---|
Series: | Pan-Lug LCA Series |
RoHS: | Compliant |
Prices starting from US$13.11
Product Range | Pan-Lug LCA Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Lug, Compression | Carlton-Bates |
One-hole, standard barrel with window lug, 500kcmil, 1/2 stud hole. | Panduit LCA500-12-6 | RS Americas |
Terminal, Compression Lug, M12, 500Kcmil | Newark Electronics |
Lug Terminal (7.7/0)AWG 89.91mm 39.11mm Electro-Tin | Avnet America |
Terminals Copp Comp Lug 1 Hole 500 kcmi | Sager |
COMPRESSION LUG, 1/2", CRIMP | Farnell |
Where can I find additional details, specifications and documents for a LCA500-12-6?
Additional datasheets, footprints and schematics for LCA500-12-6 are listed on our Part Details page. You can also find images and similar parts to LCA500-12-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA500-12-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA500-12-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA500-12-6 fall under?
The LCA500-12-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCA500-12-6 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA500-12-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCA500-12-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA500-12-6 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LCA500-12-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA500-12-6 often in real-time on the comparison pages.
What if I can't find stock of LCA500-12-6?
You can fill out our help required form which you can use to request a quote for LCA500-12-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.