Status: | Unknown |
---|---|
Series: | Pan-Lug Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.62
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$3.40
|
723
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.40
|
144
in stock
|
Buy Now | |
RS Americas
from US$3.88
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$2.81
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
2
in stock
|
Buy Now | |
element14
from US$2.94
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
Sager
from US$2.01
|
-
|
Buy Now |
Product Range | Pan-Lug Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Copper Compression Lug, 1 #4 Hole, - #3 | Heilind Electronics |
One Diameter Lable Awg, #10 (/5) Screw, 0.2 to 4.4), White, Nylon 6.6 | Panduit LCA4-56-L. | RS Americas |
Lug, Compression | Carlton-Bates |
Terminal, Compression Lug, M8, 2Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M8, 2AWG | element14 |
Lug Terminal 2-4AWG 44.45mm 13.97mm Electro-Tin | Avnet America |
Terminals 5/16 4-3 AWG STR 2 AWG SOL GRAY | Sager |
Where can I find additional details, specifications and documents for a LCA4-56-L?
Additional datasheets, footprints and schematics for LCA4-56-L are listed on our Part Details page. You can also find images and similar parts to LCA4-56-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA4-56-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA4-56-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA4-56-L fall under?
The LCA4-56-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA4-56-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA4-56-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA4-56-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA4-56-L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for LCA4-56-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA4-56-L often in real-time on the comparison pages.
What if I can't find stock of LCA4-56-L?
You can fill out our help required form which you can use to request a quote for LCA4-56-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.