Status: | Unknown |
---|---|
Series: | LCA-F Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$170.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
-
|
Buy Now | |
Avnet America
from US$4.68
|
-
|
Buy Now | |
RS Americas
from US$5.52
|
-
|
Buy Now | |
element14
from US$4.35
|
-
|
Buy Now | |
Carlton-Bates
from US$4.09
|
-
|
Buy Now | |
TTI Europe
from US$4.08
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now |
Product Range | LCA-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 3AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal, Compression Lug, 3/8", 3Awg | Newark Electronics |
Lug Terminal (3-4)AWG/2AWG 34mm 15.7mm Tin | Avnet America |
One-hole, standard barrel, #4 - #3 AWG STR, #2 AWG SOL wire, 90? angle tongue, | Panduit LCA4-38F-L | RS Americas |
TERMINAL, COMPRESSION LUG, 3/8", 3AWG | element14 |
Lug, Compression | Carlton-Bates |
ONE-HOLE, STANDARD BARREL LUG | TTI Europe |
Terminals Copp Comp Lug 1 Hole #4 - #3 | Sager |
TERMINAL, COMPRESSION LUG, M10, 3AWG | Farnell |
Where can I find additional details, specifications and documents for a LCA4-38F-L?
Additional datasheets, footprints and schematics for LCA4-38F-L are listed on our Part Details page. You can also find images and similar parts to LCA4-38F-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA4-38F-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA4-38F-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA4-38F-L fall under?
The LCA4-38F-L is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCA4-38F-L when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA4-38F-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA4-38F-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA4-38F-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LCA4-38F-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA4-38F-L often in real-time on the comparison pages.
What if I can't find stock of LCA4-38F-L?
You can fill out our help required form which you can use to request a quote for LCA4-38F-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.