Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.50
|
136
in stock
|
Buy Now | |
RS Americas
from US$3.54
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.50
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
-
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
element14
from US$3.08
|
-
|
Buy Now | |
Carlton-Bates
from US$2.89
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 #4 Hole, - #3 | Heilind Electronics |
One-hole, standard barrel lug, #4 - #3 AWG STR, #2 AWG SOL wire, #10 stud hole. | Panduit LCA4-10-L | RS Americas |
Terminal, Compression Lug, M5, 2Awg | Newark Electronics |
Lug Terminal 2AWG/(3-4)AWG 39.11mm 13.97mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M5, 2AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals COPPR COMP LUG 1HL GRAY 39.1 | Sager |
Where can I find additional details, specifications and documents for a LCA4-10-L?
Additional datasheets, footprints and schematics for LCA4-10-L are listed on our Part Details page. You can also find images and similar parts to LCA4-10-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA4-10-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA4-10-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA4-10-L fall under?
The LCA4-10-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA4-10-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA4-10-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA4-10-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA4-10-L have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LCA4-10-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA4-10-L often in real-time on the comparison pages.
What if I can't find stock of LCA4-10-L?
You can fill out our help required form which you can use to request a quote for LCA4-10-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.