Status: | Unknown |
---|---|
Series: | Pan-Lug LCA-F Series |
RoHS: | Compliant |
Prices starting from US$9.57
Product Range | Pan-Lug LCA-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Copper Compression Lug, 1 Hole, 4/0 AWG, | Panduit LCA4/0-38F-X | RS Americas |
Terminal, Compression Lug, M10, 4/0 Awg | Newark Electronics |
Lug Terminal (4/0)AWG 46.73mm 18.03mm Electro-Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals COPPR COMP LUG 1H 4/0 AWG 3/8 TIN PLT | Sager |
COMPRESSION LUG, 3/8", CRIMP, 0000AWG | Farnell |
Where can I find additional details, specifications and documents for a LCA4/0-38F-X?
Additional datasheets, footprints and schematics for LCA4/0-38F-X are listed on our Part Details page. You can also find images and similar parts to LCA4/0-38F-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA4/0-38F-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA4/0-38F-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA4/0-38F-X fall under?
The LCA4/0-38F-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCA4/0-38F-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA4/0-38F-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA4/0-38F-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA4/0-38F-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for LCA4/0-38F-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA4/0-38F-X often in real-time on the comparison pages.
What if I can't find stock of LCA4/0-38F-X?
You can fill out our help required form which you can use to request a quote for LCA4/0-38F-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.