Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.68
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.90
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.69
|
10
in stock
|
Buy Now | |
element14
from US$8.59
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$8.19
|
8
in stock
|
Buy Now | |
Avnet America
from US$9.38
|
-
|
Buy Now | |
Sager
from US$5.87
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M10, 3/0Awg | Newark Electronics |
Copper Compression Lug, 1 Hole, 3/0 AWG, 3/8" (9.5mm) Stud | Panduit LCA3/0-38-X. | RS Americas |
TERMINAL, COMPRESSION LUG, M10, 3/0AWG | element14 |
Lug, Compression | Carlton-Bates |
Lug Terminal (3/0)AWG 59.18mm 24.38mm Electro-Tin | Avnet America |
Terminals Copper Comp Lug 1H 3/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA3/0-38X?
Additional datasheets, footprints and schematics for LCA3/0-38X are listed on our Part Details page. You can also find images and similar parts to LCA3/0-38X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA3/0-38X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA3/0-38X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA3/0-38X fall under?
The LCA3/0-38X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA3/0-38X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA3/0-38X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA3/0-38X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA3/0-38X have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for LCA3/0-38X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA3/0-38X often in real-time on the comparison pages.
What if I can't find stock of LCA3/0-38X?
You can fill out our help required form which you can use to request a quote for LCA3/0-38X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.